Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Tamura
Win Source Part Number: 1080946-F02P050S05L
Response Time: 0.3μs
Mounting: Through Hole
Frequency: 300kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 55mA
Number of Channels: 1
Sensitivity: 12.5mV/A
For Measuring: AC
Sensor Type: Flux Gate, Closed Loop
Current - Sensing: 50A
Linearity: ±1%
Accuracy: ±0.9%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 105°C
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Board Mount Current Sensors FLUX-GATE CS VREFOUT ( 50A; +5V)
DigiKey | Richardson RFPD | Win Source Electronics | VAST STOCK CO., LIMITED | |
---|---|---|---|---|
Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
Product Number | MT7401-ND | F02P050S05L | 1080946-F02P050S05L | F02P050S05L |
Product Name | Current Sensors | Fluxgate Current Transducer | Current Transducers - F02P050S05L | Board Mount Current Sensors |
Loop Type | Closed Loop | Closed Loop | ||
Mounting / Configuration | Module | |||
Electrical Output | Voltage | |||
Operating Temperature | -40 to 221 F (-40 to 105 C) | -40 to 221 F (-40 to 105 C) | ||
Current | 50 amps | 50 amps |