Approximate tolerance ±3%
High Bandwidth. Ultra-low inductance. Rise times: 350 pSec (CT1), 500 pSec (CT2), 200 pSec (CT3). Magnetic inductance: 6 μH (CT1), 7 μH (CT2), 1 μH (CT3). UL3111-2-032, CSA1010.2.032, EN61010-2-032, IEC61010-2-032 compliant
Probe Type = AC
Bandwidth = 25 kHz - 1 GHz
Best Accuracy = ±3 %
Safety Category = CAT I 175 V
Model Number p = CT1
Safety Category Level = CAT I
Safety Category Voltage = 175V
Differential Probes, 0.3 pF Input Capacitance, ± 25 V Voltage Rating
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Current Sensors | Current Sensors |
Product Number | 499605 | 70136825 |
Product Name | Probe; 450 mA (RMS); 175 VDC; + 3%; 42 in. (Nominal); 25 kHz to 1 GHz (Typ.); 5 | |
Current Type | AC Current | AC Current; DC Current |
Mounting / Configuration | Clamp or Bolt On | Clamp or Bolt On |
Frequency Range | 25000 to 1.00E9 Hz | 25000 to 1.00E9 Hz |
Accuracy | -3 to 3 %FS | 3 %FS |