Closed Loop Hall Effect transducers for the accurate measurement of current. The ASIC based transducer offers a ref in/out pin allowing the user to trim out offsets.
AC/DC, and mixed current measurement. Closed Loop, high accuracy (better than 1%). Unipolar 5V supply . Different measurement ratings by altering pin configuration. Compact format. Excellent precision and linearity. Low temperature drift. PCB mounting
Sensor Technology = Closed Loop
Nominal Current = 0 - ±19.2A
Supply Voltage = 5 V
Sensor Type = Hall Effect
Mounting Type = PCB Mount
Frequency Bandwidth = DC 100 to 200 kHz
Bore Size = 3.2mm
Accuracy = ±0.2 %
Series = LTSR
Minimum Operating Temperature = -40°C
Current Sensor 6A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Current Sensors | Current Sensors |
Product Number | 4995356 | 398-1021-5-ND |
Product Name | Current Sensors | |
Loop Type | Closed Loop | Closed Loop |
Technology | Hall-Effect | Hall-Effect |
Mounting / Configuration | Printed Circuit Board; PCB Mount | Module, Single Pass Through |
Operating Temperature | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |
Current | -19.2 to 19.2 amps | 6 amps |