Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
DigiKey | |
---|---|
Product Category | Current Sensors |
Product Number | 336-1419-5-ND |
Product Name | Current Sensors |
Mounting / Configuration | 12-VFQFN |
Electrical Output | Configurable (3-Modes) |
Operating Temperature | -40 to 257 F (-40 to 125 C) |
Current | 5 amps |