Current Sensor 15A 1 Channel Flux Gate, Closed Loop Bidirectional Module
This range has been designed to provide current measurements from 6 to 50Arms in a very compact size. Based on the Closed Loop Fluxgate technology for better accuracy.
Measurent of DC and AC current. PCB mounting. Low temperature drift
Sensor Technology = Closed Loop
Nominal Current = 15A
Supply Voltage = 5.25 V
Mounting Type = PCB Mount
Frequency Bandwidth = 200 - 300 kHz
Accuracy = ±0.8 %
Series = CASR
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Depth = 13.4mm
CURRENT TRANSDUCER, 15A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-51A to 51A; Current Measuring Range AC:-51A to 51A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Current Sensors | Current Sensors | Current Sensors |
Product Number | 398-1092-ND | 6668191 | 44W8117 |
Product Name | Current Sensors | Current Transducer, 15A, 5V; Sensor Output Lem | |
Loop Type | Closed Loop | Closed Loop | |
Mounting / Configuration | Module | Printed Circuit Board; PCB Mount | |
Electrical Output | Voltage | Voltage | |
Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
Current | 15 amps | 15 amps | -51 to 51 amps |