Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
DigiKey | |
---|---|
Product Category | Current Sensors |
Product Number | 398-1077-ND |
Product Name | Current Sensors |
Loop Type | Open Loop |
Technology | Hall-Effect |
Mounting / Configuration | Module, Single Pass Through |
Electrical Output | Voltage |
Operating Temperature | -40 to 176 F (-40 to 80 C) |