Labconco Corporation FreeZone 12 Liter Console Freeze Dry System 7759032

Suppliers

Company
Product
Description
Supplier Links
FreeZone 12 Liter Console Freeze Dry System - 7759032 - Labconco Corporation
Kansas City, MO, USA
FreeZone 12 Liter Console Freeze Dry System
7759032
FreeZone 12 Liter Console Freeze Dry System 7759032
FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. FreeZone Stoppering Tray Dryer is included and has the following features. Chamber has three shelves, each measuring 1.6" x 12", that hold serum bottles or vials. When the stoppering control is activated, the shelves raise via an expanding diaphragm that permits stoppering under vacuum of containers on all three shelves. Includes brushed stainless steel and epoxy-coated steel exterior; 3/4" thick acrylic door; 3 temperature probes; 3" diameter outlet for connection to FreeZone System; 1 hp CFC-free refrigeration system and 1000-watt electric heater for cooling and heating fluid medium circulating through channels in the shelves from -40° C to +40° C; LCD for display of system and probe temperatures in ° C or ° F, vacuum in mBar, Pa or Torr, and the segment of the program in progress; Microprocessor-contr olled temperature ramp and hold programming from -40° C to+40° C and memory to store five programs and repetition of identical protocols; control panel with operating switches, stoppering control know, vacuum release valve control knob and 1/8" OD backfill port; red LED alarm indicator; rear-mounted RS232 port and interconnect cable; and power switch. Includes purge valve with switch and stainless steel collector chamber and coil. Includes Stoppering Tray Dryer.

FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps.
FreeZone Stoppering Tray Dryer is included and has the following features. Chamber has three shelves, each measuring 1.6" x 12", that hold serum bottles or vials. When the stoppering control is activated, the shelves raise via an expanding diaphragm that permits stoppering under vacuum of containers on all three shelves. Includes brushed stainless steel and epoxy-coated steel exterior; 3/4" thick acrylic door; 3 temperature probes; 3" diameter outlet for connection to FreeZone System; 1 hp CFC-free refrigeration system and 1000-watt electric heater for cooling and heating fluid medium circulating through channels in the shelves from -40° C to +40° C; LCD for display of system and probe temperatures in ° C or ° F, vacuum in mBar, Pa or Torr, and the segment of the program in progress; Microprocessor-controlled temperature ramp and hold programming from -40° C to+40° C and memory to store five programs and repetition of identical protocols; control panel with operating switches, stoppering control know, vacuum release valve control knob and 1/8" OD backfill port; red LED alarm indicator; rear-mounted RS232 port and interconnect cable; and power switch.

Includes purge valve with switch and stainless steel collector chamber and coil. Includes Stoppering Tray Dryer.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Process Dryers
Product Number 7759032
Product Name FreeZone 12 Liter Console Freeze Dry System
Equipment Type Freeze Dryer
Unlock Full Specs
to access all available technical data

Similar Products

RENU™ -  - GTF Technologies
GTF Technologies
Specs
Equipment Type Dries & Mills Simultaneously
Applications / Materials Handled Foods / Grains
Heat Source Electric
View Details
PowerDry™ Drying System -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
TURBO-DRYER® Thermal Processer - Model K, for Small Scale Drying - Komline
Specs
Equipment Type Turbo Tray / Circular Deck Dryer
Applications / Materials Handled Bulk Materials / Briquettes; Free Flowing Powders / Granules; Solutions / Liquids; Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
Temperature 1200 F (649 C)
View Details
de-watering belt system, tna hydro-clear OWB 3 - OWB 2300-20 - TNA Solutions Pty. Ltd.
Specs
Equipment Type Belt Conveyor Dryer
Applications / Materials Handled Foods / Grains
Feed Rate / Continuous Capacity 173 lbs/min (4.7 metric tons/hr)
View Details