MF010 - MF600
Conical Screw Vacuum Dryer
Drive concepts for the conical screw dryer
The BOLZ-SUMMIX conical screw dryer and mixer both use the tried and trusted system of a rotating, self-supporting mixing screw. It is only attached at the top to a rotating swivel arm, which moves it as close as possible along the walls of the container, thus ensuring intensive but gentle mixing of both powders and other, comparable bulk goods.
The complete drive unit consists of a drive system with separate motors for the arm and the screw, located at the top and centrally within the lid. The easy maintenance and exchangeability of the systems was one of the main specifications for the standardization and design of the BOLZ-SUMMIX conical mixers and dryers.
Our modular and cartridge constructions for seals and bearings, together with the robust construction of the drive and swivel arm, ensure maximum availability and minimum downtime. The drive principle can be implemented either by means of a bevel gear or a belt drive. Both are proven technologies that have been used with great success in many installed systems. Each design has its own, special characteristics, its own advantages and a wide range of applications.
Customer benefits of the BOLZ-SUMMIX conical screw dryer
Short drying times
Fully closed system
Speeds adapted to the product characteristics
Perfected CIP installations and complete drainage
Almost 100% product discharge
Operator safe, product and environment friendly
High process and product flexibility, drying, mixing, homogenizing etc
Filling volume 10 — 100% of working capacity
Very high containment level, almost 100% solvent recovery
Low drive power compared to other systems
Very gentle product handling
Safe, ATEX conform sealing system
Wide variety of seal lubricants
No lump breaker after drying process
Clean room installation (Dryer discharge)
Special Options
Shorter drying times with heated screw
Dry running mechanical seals
MF010 - MF600
Conical Screw Vacuum Dryer
Drive concepts for the conical screw dryer
The BOLZ-SUMMIX conical screw dryer and mixer both use the tried and trusted system of a rotating, self-supporting mixing screw. It is only attached at the top to a rotating swivel arm, which moves it as close as possible along the walls of the container, thus ensuring intensive but gentle mixing of both powders and other, comparable bulk goods.
The complete drive unit consists of a drive system with separate motors for the arm and the screw, located at the top and centrally within the lid. The easy maintenance and exchangeability of the systems was one of the main specifications for the standardization and design of the BOLZ-SUMMIX conical mixers and dryers.
Our modular and cartridge constructions for seals and bearings, together with the robust construction of the drive and swivel arm, ensure maximum availability and minimum downtime. The drive principle can be implemented either by means of a bevel gear or a belt drive. Both are proven technologies that have been used with great success in many installed systems. Each design has its own, special characteristics, its own advantages and a wide range of applications.
Customer benefits of the BOLZ-SUMMIX conical screw dryer
- Short drying times
- Fully closed system
- Speeds adapted to the product characteristics
- Perfected CIP installations and complete drainage
- Almost 100% product discharge
- Operator safe, product and environment friendly
- High process and product flexibility, drying, mixing, homogenizing etc
- Filling volume 10 — 100% of working capacity
- Very high containment level, almost 100% solvent recovery
- Low drive power compared to other systems
- Very gentle product handling
- Safe, ATEX conform sealing system
- Wide variety of seal lubricants
- No lump breaker after drying process
- Clean room installation (Dryer discharge)
Special Options
- Shorter drying times with heated screw
- Dry running mechanical seals