Standard Specifications: UL-142 Listing, 12 gauge carbon steel and heavier. Anti-Roll Base is 4" wide by 3/16" flat bar with a welded corner gusset and is set back from the weld seams at each end to eliminate the great risk of "hidden leaks." Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2" openings and One emergency vent, (Single wall), and One-3/4" to 1-1/2" outlet. Our tanks undergo at least two testing procedures and are carefully inspected. Welded seams, in the ends and on the anti-roll base, are easily accessible for testing. Finished with a high quality Gloss Tank Red, "GTR", primer.
Turner Tanks | |
---|---|
Product Category | Storage Tanks and Process Tanks |
Product Number | AU-150-12 |
Product Name | Storage Tank |
Volume Capacity | 153 gallons (579 liters) |