We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest structural integrity, durability and corrosive resistance.
We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest structural integrity, durability and corrosive resistance.
We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest structural integrity, durability and corrosive resistance.
We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest structural integrity, durability and corrosive resistance.
L. F. Manufacturing, Inc. | L. F. Manufacturing, Inc. | L. F. Manufacturing, Inc. | L. F. Manufacturing, Inc. | |
---|---|---|---|---|
Product Category | Storage Tanks and Process Tanks | Storage Tanks and Process Tanks | Storage Tanks and Process Tanks | Storage Tanks and Process Tanks |
Product Number | FRP-402 | FRP-402 | FRP-402 | FRP-402 |
Product Name | Chemical Tank | Oil Field Tank | Potable Water Tank | Rainwater Storage Tank |
Type | General Purpose/ Bulk Storage Tank; Chemical Tank | General Purpose/ Bulk Storage Tank; Chemical Tank; Fuel/Oil Tank | General Purpose/ Bulk Storage Tank; Food/Beverage Tank; Water Tank; Potable Water | General Purpose/ Bulk Storage Tank; Food/Beverage Tank; Water Tank; Rainwater Storage |
Volume Capacity | 3007 gallons (11383 liters) | 3007 gallons (11383 liters) | 3007 gallons (11383 liters) | 3007 gallons (11383 liters) |
Diameter / Width | 96 inch (2438 mm) | 96 inch (2438 mm) | 96 inch (2438 mm) | 96 inch (2438 mm) |