Our highly adaptable vertical poly storage tanks are perfect for a wide variety of bulk liquid storage applications. ISC's rotationally molded high density polyethylene storage tanks have distinct advantages for your liquid storage requirements. Built rugged for any environment, these tanks feature high impact strength, abrasion resistance, and a low coefficient of friction. The material is also moisture, stain and odor resistant, and in many grades is FDA approved to be used in the food processing industry.
Everything from the material used in construction, optional fittings, and even the color can be customized to meet your needs. A variety of plastic resins are available to use, depending upon the product specifications, strength requirements, and resistance to other substances required. Click on the Get a Quote button to speak with one of our specialists for help with your application.
Features
ISC Sales, Inc. | |
---|---|
Product Category | Storage Tanks and Process Tanks |
Product Name | Vertical Poly Storage Tanks |
Type | Chemical Tank; Water Tank |
Volume Capacity | 100 to 2500 gallons (379 to 9464 liters) |
Diameter / Width | 360 to 1152 inch (9144 to 29261 mm) |