Aboveground Residential Tanks
Regardless of where you live you have probably been subjected to voluntary or mandatory water restrictions. These are typically during summer months when temperatures and water use peaks for irrigation. The irony is that the over use of water during this time of year causes the water restrictions which in turn leads to lost vegetation and landscaping.
CSI manufactures a line of residential fiberglass rainwater tanks, we like to refer to as our Water Geek™ tanks. All tanks are 6' tall and vary in diameter from 36" — 66". Tank capacities range from 300 — 1,050 gallons but tanks can also be connected together to create nearly any footprint and volume you need. Unlike alternative tanks that can be an eyesore, CSI tanks are available in two neutral colors or you can purchase an unfinished tank and paint it to match your house. This is the perfect solution for those ready to upgrade your rain barrel.
Color Options: Intellectual Gray, Forest Green, Unfinished*
*Unfinished tanks may not be available in every area. Painting is required by the homeowner on an unfinished tank but customer can choose the color and paint brand. We recommend glossy or semi-gloss for best aesthetic finish.
Determining the right size First Flush Filter/Diverter can extend the life of your system and reduce, if not eliminate, future tank maintenance. Pollutants entering a storage system will accumulate over time, but a proper first flush filter diverts the first few gallons of the most contaminated water away allowing only the cleanest water to enter the tank.
What can you do?
Efficient water use is increasingly important to us all. With growing populations and limited supplies of both groundwater and surface water, we must use water wisely. Rainwater harvesting is an innovative approach anyone can use. Aboveground rainwater harvesting tanks from Containment Solutions are the perfect choice for a backyard application. A simple 500 gallon fiberglass tank can supply clean water throughout the year even during mandatory water restrictions for basic water consumption like flower beds or washing cars.
Installation
Installation of the fiberglass rainwater harvesting tank was designed to be a weekend do-it-yourself project for as few as 2 individuals. The video below gives you a better idea of what to expect whether hiring a crew to install your tank or handling the project yourself.
Containment Solutions, Inc. (CSI) | |
---|---|
Product Category | Storage Tanks and Process Tanks |
Product Number | RWH AGT (48)-500 |
Product Name | Aboveground Residential Rainwater Harvesting Tank |
Type | Water Tank |
Volume Capacity | 500 gallons (1893 liters) |
Diameter / Width | 48 inch (1219 mm) |