Rectangular secondary containment basin, optional pump shelf's available
Assmann Corporation of America | |
---|---|
Product Category | Storage Tanks and Process Tanks |
Product Number | IRD 140 |
Product Name | Rectangular Secondary Containment Basin |
Type | General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank; Fuel/Oil Tank; Hazardous Tank; Process Tank; Water Tank |
Volume Capacity | 155 gallons (587 liters) |
Diameter / Width | 38 inch (965 mm) |
Height | 24 inch (610 mm) |