Small tank with optional forklift pallet (NON_DOT)
Assmann Corporation of America | |
---|---|
Product Category | Storage Tanks and Process Tanks |
Product Number | IMB 200 |
Product Name | Industrial Mini Bulk Tank |
Type | General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Food/Beverage Tank; Fuel/Oil Tank; Hazardous Tank; Process Tank; Water Tank |
Volume Capacity | 200 gallons (757 liters) |
Diameter / Width | 40 inch (1016 mm) |
Height | 44 inch (1118 mm) |