Southland Equipment Service HOIST H93010-10

Description
Fingertip control to safely lift heavy industrial loads. Smooth, efficient, trouble-free operation. Complete with top hooks for easy mounting. Supplied with 2-button, push button station and sufficient power cord for crane spans. Chain container now included. H-4 rated. Motors are class B insulated, H-4 duty rating. Control enclosures are designed to the intent of NEMA3R & 230/460-3-60 AC voltage is available on all hoists. 115/230-1-60 AC voltage is available on hoists 4,000 lb. capacity or less - please specify. Motorized Trolleys/Low Headroom Trolleys are also available -- please contact dealer. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
Fingertip control to safely lift heavy industrial loads. Smooth, efficient, trouble-free operation. Complete with top hooks for easy mounting. Supplied with 2-button, push button station and sufficient power cord for crane spans. Chain container now included. H-4 rated. Motors are class B insulated, H-4 duty rating. Control enclosures are designed to the intent of NEMA3R & 230/460-3-60 AC voltage is available on all hoists. 115/230-1-60 AC voltage is available on hoists 4,000 lb. capacity or less - please specify. Motorized Trolleys/Low Headroom Trolleys are also available -- please contact dealer. FOB Shipping Point.
  • Fingertip control to safely lift heavy industrial loads.
  • Smooth, efficient, trouble-free operation.

Complete with top hooks for easy mounting. Supplied with 2-button, push button station and sufficient power cord for crane spans. Chain container now included. H-4 rated. Motors are class B insulated, H-4 duty rating. Control enclosures are designed to the intent of NEMA3R & 230/460-3-60 AC voltage is available on all hoists. 115/230-1-60 AC voltage is available on hoists 4,000 lb. capacity or less - please specify. Motorized Trolleys/Low Headroom Trolleys are also available -- please contact dealer. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Hoists
Product Number H93010-10
Product Name HOIST
Unit Weight 79.0 lbs (35.8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1241276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 10000 lbs (4535 kg)
Lift 19.7 ft (60 dm)
View Details
Electric Hoist - ED Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
View Details
Monorail Air Hoist - EH 50 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3638.0 lbs (1649.9 kg)
View Details
Bulk Bag Unloader with Hoist - T6 - Spiroflow Systems, Inc.
Spiroflow Systems, Inc.
Specs
Mounting Trolley
Type Electric
View Details