TE Connectivity RF Connectors 5-1814822-5

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1814822-5 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1814822-5
RF Connectors 5-1814822-5
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Dimensions Ferrule Length : Long RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : CT100 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : F Series Sealable : No Termination Features Termination Method to Wire & Cable : Twist-On Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Dimensions


  • Ferrule Length : Long
  • RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 1

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : CT100
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : F Series
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Twist-On

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Supplier's Site
Coaxial Connector (RF) Assemblies - A97606-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97606-ND
Coaxial Connector (RF) Assemblies A97606-ND
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)

F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5-1814822-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1814822-5
RF Connectors / Coaxial Connectors 5-1814822-5
RF Connectors / Coaxial Connectors Straight Plug 75 Ohm CT100

RF Connectors / Coaxial Connectors Straight Plug 75 Ohm CT100

Supplier's Site Datasheet
 - 6163309 - RS Components, Ltd.
Corby, Northants, United Kingdom
75 Ohm straight F series TF coaxial cable plugs with a nickel plated body and a twist-on RF coaxial cable termination. These F series TF coaxial cable plugs are suitable for the following RF coaxial cable types:. Stock number 616-3309 is for use with CT100 coaxial cable. Stock number 616-3315 is for use with RG-140, RG-210, RG-59/B, RG-62/A, KX 25, KX 52, KX 53, KX 6A, URM 90 coaxial,cables. Stock number 616-3321 is fdr use with CT125 coaxial cable. Stock number 616-3337 is fdr use with RG-6/U coaxial cable Gender = Male Body Orientation = Straight Termination Method = Twist On Mounting Type = Cable Mount Body Plating = Nickel Cable Type = CT100 Impedance = 75Ohms Operating Frequency = 0 - 2GHz

75 Ohm straight F series TF coaxial cable plugs with a nickel plated body and a twist-on RF coaxial cable termination. These F series TF coaxial cable plugs are suitable for the following RF coaxial cable types:. Stock number 616-3309 is for use with CT100 coaxial cable. Stock number 616-3315 is for use with RG-140, RG-210, RG-59/B, RG-62/A, KX 25, KX 52, KX 53, KX 6A, URM 90 coaxial,cables. Stock number 616-3321 is fdr use with CT125 coaxial cable. Stock number 616-3337 is fdr use with RG-6/U coaxial cable
Gender = Male
Body Orientation = Straight
Termination Method = Twist On
Mounting Type = Cable Mount
Body Plating = Nickel
Cable Type = CT100
Impedance = 75Ohms
Operating Frequency = 0 - 2GHz

Supplier's Site
Rf/coaxial, F Plug, Str, 75 Ohm, Twist On; Connector Type Te Connectivity - 78M7264 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, F Plug, Str, 75 Ohm, Twist On; Connector Type Te Connectivity
78M7264
Rf/coaxial, F Plug, Str, 75 Ohm, Twist On; Connector Type Te Connectivity 78M7264
RF/COAXIAL, F PLUG, STR, 75 OHM, TWIST ON; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:75ohm; Coaxial Cable Types:CT100; Contact Material:Phosphor Bronze; Frequency Max:2GHz RoHS Compliant: Yes

RF/COAXIAL, F PLUG, STR, 75 OHM, TWIST ON; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:75ohm; Coaxial Cable Types:CT100; Contact Material:Phosphor Bronze; Frequency Max:2GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED RS Components, Ltd. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5-1814822-5 A97606-ND 5-1814822-5 6163309 78M7264
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, F Plug, Str, 75 Ohm, Twist On; Connector Type Te Connectivity
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Panel Mount Free Hanging (In-Line) Cable Mount
Frequency 1.000 GHz ? to 4.000 GHz 0.000 to 2.000 GHz ? to 2.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056553-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers
Wire-to-Board Jumpers & Shunts - 1-1437185-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Voltage Rating 300 volts
Current Rating 3.0 amps
View Details
Coax Connectors - 1045338-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Coupling Threaded
View Details
2 suppliers
RF Connectors - 1059453-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
4 suppliers