TE Connectivity RF Connectors 2-329082-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 2-329082-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
2-329082-1
RF Connectors 2-329082-1
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Silver Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Thickness (MICIN) : 889 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polypropylene Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58, RG 58B, RG 58C, RG 58A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Silver
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Single
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Thickness (MICIN) : 889
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polypropylene
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58, RG 58B, RG 58C, RG 58A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Supplier's Site
 - 7827584 - RS Components, Ltd.
Corby, Northants, United Kingdom
BNC plug, crimp, RG58, 58A, 58B, 58C - RF & Coaxial Connectors - BNC Connectors

BNC plug, crimp, RG58, 58A, 58B, 58C - RF & Coaxial Connectors - BNC Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A24406-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24406-ND
Coaxial Connector (RF) Assemblies A24406-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 2-329082-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-329082-1
RF Connectors / Coaxial Connectors 2-329082-1
RF Connectors / Coaxial Connectors S.C. PLUG 50 OHM

RF Connectors / Coaxial Connectors S.C. PLUG 50 OHM

Supplier's Site Datasheet
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 87F6205 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
87F6205
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 87F6205
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58B, RG58C; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58B, RG58C; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Connector, RF, BNC, Plug Kit, Coaxial, Single Crimp - 70088050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, RF, BNC, Plug Kit, Coaxial, Single Crimp
70088050
Connector, RF, BNC, Plug Kit, Coaxial, Single Crimp 70088050
Connector, RF, BNC, Plug Kit, Coaxial, Single Crimp

Connector, RF, BNC, Plug Kit, Coaxial, Single Crimp

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 2-329082-1 7827584 A24406-ND 2-329082-1 87F6205 70088050
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity Connector, RF, BNC, Plug Kit, Coaxial, Single Crimp
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Frequency 4.000 GHz ? to 2.500 GHz
Connector Type BNC BNC BNC
Geometry Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1054875-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Data Bus Connectors - 070351-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers