TE Connectivity RF Connector Shrouds 1056721-1

Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Shrouds - 1056721-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Shrouds
1056721-1
RF Connector Shrouds 1056721-1
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions RF Contact Spacing : 4.32 MM  [.17 INCH ] Shroud Diameter : 4.2 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : PTFE Thermoplastic Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Shroud Material : Stainless Steel
  • Shroud Type : 2-Hole Flange

Dimensions


  • RF Contact Spacing : 4.32 MM  [.17 INCH ]
  • Shroud Diameter : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : PTFE Thermoplastic

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1056721-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1056721-1
RF Connectors / Coaxial Connectors 1056721-1
RF Connectors / Coaxial Connectors 2998 5001 02

RF Connectors / Coaxial Connectors 2998 5001 02

Buy Now Datasheet
2998 5001 02 Rohs Compliant Amp - Te Connectivity - 10H7227 - Newark, An Avnet Company
Chicago, IL, United States
2998 5001 02 Rohs Compliant Amp - Te Connectivity
10H7227
2998 5001 02 Rohs Compliant Amp - Te Connectivity 10H7227
2998 5001 02 ROHS COMPLIANT: YES

2998 5001 02 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1056721-1 1056721-1 10H7227
Product Name RF Connector Shrouds RF Connectors / Coaxial Connectors 2998 5001 02 Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Accessories - 1056741-1-ND - DigiKey
Specs
Connector Type SMP
View Details
4 suppliers
Coax Connectors - 1051909-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp
View Details
3 suppliers
RF Connectors - 1051151-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
4 suppliers
Coax Connectors - 1052928-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers