From Telegärtner, this selection of RF adaptors is suitable for inter-series connection of RF coaxial connectors. Robust and compact, these RF coaxial adaptors are well suited to audio visual and laboratory applications.
Adapter Type A = TNC
Adapter Type B = Type N
Gender A = Plug
Gender B = Socket
Body Orientation = Straight
Length = 37.1mm
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 1121489 |
Connector Type | TNC; Type N |