RS Components, Ltd. 1121776

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1121776 - RS Components, Ltd.
Corby, Northants, United Kingdom
From Telegartner, a range of 75 Ω BNC straight solder termination jacks. The BNC panel mount jacks have gold plated beryllium copper contacts and a PTFE insulator. Featuring a simple bayonet coupling mechanism these connectors can be used up to 4 GHz. Requiring only a quarter turn to connect and disconnect this connection method makes the BNC connector one of the most versatile connectors on the market today. • Bayonet coupling. • IP54 rated between a mated plug and jack. • Up to 4 GHz • Signal. • Data. • Video transmission Gender = Female Mounting Type = Panel Mount Impedance = 75Ohms Termination Method = Solder Body Orientation = Straight Operating Frequency = 0 - 4GHz Minimum Operating Temperature = -65 °C Body Plating = Nickel Maximum Operating Temperature = +165 °C Contact Material = Beryllium Copper

From Telegartner, a range of 75 Ω BNC straight solder termination jacks. The BNC panel mount jacks have gold plated beryllium copper contacts and a PTFE insulator. Featuring a simple bayonet coupling mechanism these connectors can be used up to 4 GHz. Requiring only a quarter turn to connect and disconnect this connection method makes the BNC connector one of the most versatile connectors on the market today.
• Bayonet coupling. • IP54 rated between a mated plug and jack. • Up to 4 GHz
• Signal. • Data. • Video transmission
Gender = Female
Mounting Type = Panel Mount
Impedance = 75Ohms
Termination Method = Solder
Body Orientation = Straight
Operating Frequency = 0 - 4GHz
Minimum Operating Temperature = -65 °C
Body Plating = Nickel
Maximum Operating Temperature = +165 °C
Contact Material = Beryllium Copper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF and Microwave Connectors
Product Number 1121776
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

 - 1122858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
 - 1120600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type FME
Gender Male / Plug
Geometry Straight
View Details
 - 121450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
 - 1122173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight
View Details