TE Connectivity RF Connectors 5225554-6

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5225554-6 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5225554-6
RF Connectors 5225554-6
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Fluoropolymer Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 142B, RG 142A, RG 142 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : TNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : Fluoropolymer
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 142B, RG 142A, RG 142
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : TNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Supplier's Site
Coaxial Connector (RF) Assemblies - A32806-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32806-ND
Coaxial Connector (RF) Assemblies A32806-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5225554-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5225554-6
RF Connectors / Coaxial Connectors 5225554-6
RF Connectors / Coaxial Connectors TNC R.A. PLG W/PROOF

RF Connectors / Coaxial Connectors TNC R.A. PLG W/PROOF

Supplier's Site Datasheet
 - 8218880 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of 50 Ohm RF coaxial TNC series weatherproof military cable mount plug connectors with a dual crimp termination, nickel plated body (apart from stock number 821-8880 which has a silver plated body) and gold centre contact. These 50 Ohm RF coax TNC connectors are available as straight or right angle mount and are for use with a variety of RF coaxial cables. Stock numbers 782-7732, 821-8795 and 821-8880 are for use with RG-142/U, RG-142 A/U, RG-142 B/U coaxial cable. Stock number 820-7694 is for use with RG-8/U, RG-8 A/U and RG-213/U coaxial cable Gender = Male Body Orientation = Right Angle Termination Method = Crimp Mounting Type = Cable Mount Size = Standard Body Plating = Silver Cable Type = Coaxial Polarity = Normal Impedance = 50Ohms Operating Frequency = 0 - 11GHz

A range of 50 Ohm RF coaxial TNC series weatherproof military cable mount plug connectors with a dual crimp termination, nickel plated body (apart from stock number 821-8880 which has a silver plated body) and gold centre contact. These 50 Ohm RF coax TNC connectors are available as straight or right angle mount and are for use with a variety of RF coaxial cables. Stock numbers 782-7732, 821-8795 and 821-8880 are for use with RG-142/U, RG-142 A/U, RG-142 B/U coaxial cable. Stock number 820-7694 is for use with RG-8/U, RG-8 A/U and RG-213/U coaxial cable
Gender = Male
Body Orientation = Right Angle
Termination Method = Crimp
Mounting Type = Cable Mount
Size = Standard
Body Plating = Silver
Cable Type = Coaxial
Polarity = Normal
Impedance = 50Ohms
Operating Frequency = 0 - 11GHz

Supplier's Site
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Te Connectivity - 42K7119 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Te Connectivity
42K7119
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Te Connectivity 42K7119
RF/COAXIAL, TNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG142A, RG142B; Contact Material:-; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG142A, RG142B; Contact Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Te Connectivity - 99X5760 - Newark, An Avnet Company
Chicago, IL, United States
Te Connectivity
99X5760
Te Connectivity 99X5760
Te Connectivity

Te Connectivity

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 5225554-6 A32806-ND 5225554-6 8218880 42K7119 99X5760
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Te Connectivity Te Connectivity
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Panel Mount Free Hanging (In-Line), Right Angle Cable Mount
Frequency 11.000 GHz ? to 11.000 GHz 0.000 to 11.000 GHz
Connector Type TNC TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1312090-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 4.000 GHz
View Details
3 suppliers
RF Connectors - 1-221128-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 4.000 GHz
View Details
5 suppliers
RF Connectors - 1053260-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details