A series of professional quality machined 75 ⦠type 54 connectors, from Interface Components. This range of type 54 connectors has gold plated beryllium copper contacts and nickel plated brass bodies. The connectors are micro miniature in design and meet the British Telecom RC9333 specification. The type 54 connectors feature a push pull mechanism and are fully interchangeable with DIN 1.0/2.3 series connectors.Crimp tool 916-0524 is also available separately.
Gender = Male
Mounting Type = Cable Mount
Impedance = 75 Ohms
Termination Method = Crimp
Body Orientation = Right Angle
Cable Type = BT3002, TZC75024, TZC75025
Operating Frequency = 0-3 GHz
Body Plating = Nickel
Contact Material = Beryllium Copper
Contact Plating = Gold
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 9160508 |
Gender | Male / Plug |