Male BNC connector with molded strain relief. For use with RG-58/U cable, 50 Ohms
A range of male crimp BNC coaxial connectors for RG58 cable from Mueller Electric that are designed for use with applications such as test equipment and analogue/digital connectivity.
Nickel plated brass body. Gold plated beryllium copper contacts. 50 Ohms impedance
Gender = Male
Mounting Type = Cable Mount
Impedance = 50Ohms
Termination Method = Crimp
Body Orientation = Straight
Cable Type = RG58
Bulkhead = Yes
Body Plating = Nickel
Contact Material = Brass
Contact Plating = Gold
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF COAXIAL, BNC PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58/U; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Mueller Electric Company | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | BU-P3791 | 8884660 | 314-1250-ND | 23X4947 |
Product Name | Male BNC Connector with Strain Relief | Coaxial Connector (RF) Assemblies | Rf Coaxial, Bnc Plug, 50 Ohm, Cable; Connector Type Mueller Electric | |
Connector Type | BNC | BNC | BNC | BNC |