FMCN1165 4.3-10 male coaxial connector from Fairview Microwave has an interface type of RG393 and a impedance. This 4.3-10 male connector uses shield attachment of clamp/solder attachment for the contact. Our male 4.3-10 coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
4.3-10 male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.15:1. This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our FMCN1165 4.3-10 connector uses brass contact and a tri-metal plating material. This 4.3-10 male coaxial RF connector is RoHS and IP67 rated compliant, you can find this 4.3-10 male coaxial IP67 rated connector datasheet specifications above.
Fairview Microwave male 4.3-10 connector purchases will ship the same day. Our 4.3-10 male RG393 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.
Fairview Microwave Inc. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | FMCN1165 |
Product Name | 4.3-10 Male Low PIM Connector Clamp/Solder Attachment For RG393 Cable IP67 Rated |
Geometry | Straight |