TE Connectivity Coax Connectors 1057679-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1057679-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1057679-1
Coax Connectors 1057679-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 15 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : TFE Fluorocarbon Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : TNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Operating Frequency (GHZ) : 15

Other


  • Coupling Nut Base Material : Stainless Steel
  • Dielectric Material : TFE Fluorocarbon
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 405 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : TNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Supplier's Site
Coaxial Connector (RF) Assemblies - A130884-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A130884-ND
Coaxial Connector (RF) Assemblies A130884-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Supplier's Site Datasheet
RF Coaxial Panel Mount Connector - 3104-7985-00 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Panel Mount Connector
3104-7985-00
RF Coaxial Panel Mount Connector 3104-7985-00
TNC RF Connectors

TNC RF Connectors

Supplier's Site
3104 7985 00 Rohs Compliant Amp - Te Connectivity - 92C3579 - Newark, An Avnet Company
Chicago, IL, United States
3104 7985 00 Rohs Compliant Amp - Te Connectivity
92C3579
3104 7985 00 Rohs Compliant Amp - Te Connectivity 92C3579
3104 7985 00 ROHS COMPLIANT: YES

3104 7985 00 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 1057679-1 A130884-ND 3104-7985-00 92C3579
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector 3104 7985 00 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Termination Solder Terminal Solder
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102142-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers