Adapter Coaxial Connector BNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
A range of 50 OHM BNC to TNC RF coaxial connector adapters available with BNC jack to TNC jack and BNC jack to TNC plug configurations. These 50 OHM BNC to TNC RF coaxial adapters have a mating interface according to IEC 60169-17, MIL-PRF-39012, DIN EN 122200 on the TNC side and IEC 60169-8, MIL-PRF-39012, CECC 22120 (stock number 819-4368), IEC 61169-8, MIL-PRF-39012, CECC 22120 (819-4374) on the BNC side.
Adapter Type = BNC Socket to TNC Socket
Adapter Type A = BNC
Adapter Type B = TNC
Gender A = Female
Gender B = Female
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 10GHz
Contact Plating = Nickel/Silver/White Bronze, Nickel/White Bronze
Length = 32.5mm
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 1868-1274-ND | 8194368 |
Product Name | Coaxial Connector (RF) Adapters | |
Connector Type | BNC; TNC | BNC; TNC |