a range of RF coaxial cable assemblies with a variety of RF coaxial connector and cable types.
Adapter Type = N Plug to N Plug
Adapter Type A = Type N
Adapter Type B = Type N
Gender A = Plug
Gender B = Plug
Impedance = 50Ohms
Body Orientation = Straight
Length = 1m
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 1250262 |
Connector Type | Type N |