RF Connectors / Coaxial Connectors BNC Plug 50 Ohm Full CRMP STR
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
Product Number | PL220-011 | 1097-1253-ND | 50B8109 |
Product Name | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Trompeter - Cinch Connectivity |
Gender | Male / Plug | Male / Plug | |
Geometry | Straight | Straight; Straight Plug | |
Frequency | ? to 0.500 GHz |