B39552B7540L210 is a low insertion loss UNII 1-3 BAW filter with coexistence with 5G N77/78/79 and CBRS
RF FILTER 25.5GHZ 5SMD
RF FILTER 25.5GHZ 5SMD
RF FILTER 25.5GHZ 5SMD
Richardson RFPD | DigiKey | |
---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | B39552B7540L210 | 1752-B39552B7540L210TR-ND |
Product Name | Band Pass Filter | RF Filters |
Filter Type | Bandpass | |
Fc | 5502 MHz | 25500 MHz |
Bandwidth | 665000 kHz | 665000 kHz |