Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Richardson RFPD | |
---|---|
Product Category | RF Filters and Microwave Filters |
Product Number | B39721B5326U410 |
Product Name | Band Pass Filter |
Filter Type | Bandpass |
Filter Design | Saw Filter |
Fc | 726 MHz |
Bandwidth | 45000 kHz |
Ripple | 1.1 dB |