ATC's 0402 LPF Series Thin Film SMT Low Pass Filters offer superb high frequency performance in a low profile LGA style EIA package. The LPF Series is offered in a broad range of selected cut-off frequencies making them well suited for wireless frequency applications. Their superb performance provides an excellent drop-in solution for the most critical filter applications. The LPF Series exhibits excellent passband insertion loss, stop-band rejection and matching characteristics.
ATC's 0402 LPF Series Thin Film SMT Low Pass Filters offer superb high frequency performance in a low profile LGA style EIA package. The LPF Series is offered in a broad range of selected cut-off frequencies making them well suited for wireless frequency applications. Their superb performance provides an excellent drop-in solution for the most critical filter applications. The LPF Series exhibits excellent passband insertion loss, stop-band rejection and matching characteristics.
ATC's 0402 LPF Series Thin Film SMT Low Pass Filters offer superb high frequency performance in a low profile LGA style EIA package. The LPF Series is offered in a broad range of selected cut-off frequencies making them well suited for wireless frequency applications. Their superb performance provides an excellent drop-in solution for the most critical filter applications. The LPF Series exhibits excellent passband insertion loss, stop-band rejection and matching characteristics.
Richardson RFPD | |
---|---|
Product Category | RF Filters and Microwave Filters |
Product Number | LPF04023600LT |
Product Name | Low Pass Filter |
Filter Type | Low Pass |