Qorvo 1280 MHz RF BAW Filter - L Band 880368

Description
Qorvo's 880368 is designed to offer superb L-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and weight advantage over ceramic filters (10x smaller) and cavity filters (100x smaller) while still being robust enough for high-reliability and Defense and Aerospace applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1280 MHz RF BAW Filter - L Band - 880368 - Qorvo
Greensboro, NC, United States
1280 MHz RF BAW Filter - L Band
880368
1280 MHz RF BAW Filter - L Band 880368
Qorvo's 880368 is designed to offer superb L-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and weight advantage over ceramic filters (10x smaller) and cavity filters (100x smaller) while still being robust enough for high-reliability and Defense and Aerospace applications.

Qorvo's 880368 is designed to offer superb L-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and weight advantage over ceramic filters (10x smaller) and cavity filters (100x smaller) while still being robust enough for high-reliability and Defense and Aerospace applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number 880368
Product Name 1280 MHz RF BAW Filter - L Band
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 1280 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Sub-Band n79, 160 MHz Bandpass Filter - QPQ4900 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2560 MHz RF BAW Filter - S Band - 880157 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2560 MHz RF BAW Filter - S Band - 880157 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2350 MHz RF BAW Filter - Band 40 Tx/Rx - 885075 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design LowDrift™ BAW
View Details