The MLO® Low Pass Filters are low profile passive devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. The MLO® low pass filters utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. This results in a 50Ω Low Pass Filter design. MLO® Low Pass Filters can support both a variety of frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. All filters are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
1.95GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 25-ULGA
1.95GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 25-ULGA
1.95GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 25-ULGA
Richardson RFPD | DigiKey | |
---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | LP0DA1950A7TR2 | 478-12211-6-ND |
Product Name | Low Pass Filter | RF Filters |
Filter Type | Low Pass | Low Pass |
Bandwidth | 0.0 to 1.95E6 kHz | |
Insertion Loss | 0.8000 dB |