Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. Low pass filters pass from DC to desired frequency range and suppress the rest of undesired spectrum. Designed from DC to 67GHz
7.5GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 6-SMD, No Lead
Knowles Precision Devices | DigiKey | |
---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | L157XG3S | 1761-1054-ND |
Product Name | DLI Brand Low Pass Filter | RF Filters |
Filter Technology | Passive Filter | Passive Filter |
Filter Type | Low Pass | Low Pass |
Filter Design | Ceramic Filter | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | |
Fc | 15700 MHz | 7500 MHz |