5.4GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1GHz Bandwidth 0.65dB 0805 (2012 Metric), 8 PC Pad
5.4GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1GHz Bandwidth 0.65dB 0805 (2012 Metric), 8 PC Pad
5.4GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1GHz Bandwidth 0.65dB 0805 (2012 Metric), 8 PC Pad
DigiKey | |
---|---|
Product Category | RF Filters and Microwave Filters |
Product Number | 1292-1037-1-ND |
Product Name | RF Filters |
Filter Technology | Passive Filter |
Filter Type | Low Pass |
Fc | 5400 MHz |