1.68GHz Center Frequency High Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 932027-RHP-225+
Features: 1.68GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.64GHz Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
DigiKey | Win Source Electronics | |
---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | 3157-RHP-225+TR-ND | RHP-225+ |
Product Name | RF Filters | RF Filters - RHP-225+ |
Filter Technology | Passive Filter |