Manufacturer: Mini-Circuits
Win Source Part Number: 864466-BPF-B157+
Features: 157MHz Center Frequency Band Pass RF Filter (Radio Frequency) 12MHz Bandwidth - 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
157MHz Center Frequency Band Pass RF Filter (Radio Frequency) 12MHz Bandwidth 6-SMD, No Lead
Win Source Electronics | DigiKey | |
---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | BPF-B157+ | 3157-BPF-B157+TR-ND |
Product Name | RF Filters - BPF-B157+ | RF Filters |
Filter Technology | Passive Filter |