Manufacturer: Mini-Circuits
Win Source Part Number: 847639-LFCG-3000+
Features: Ceramic Filter
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCG-3000+CT, 3157-LFCG-3000+DKR, 3157-LFCG-3000+TR
3.46GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
3.46GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
3.46GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Win Source Electronics | DigiKey | |
---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | LFCG-3000+ | 3157-LFCG-3000+DKR-ND |
Product Name | Ceramic Filters - LFCG-3000+ | Ceramic Filters |
Filter Technology | Passive Filter |