Manufacturer: TDK Corporation
Win Source Part Number: 1032818-DEA161910LT-
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.028" (0.70mm)
Categories: Filters
Status: Active
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
1.81GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.52dB 0603 (1608 Metric), 6 PC Pad
1.81GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.52dB 0603 (1608 Metric), 6 PC Pad
1.81GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.52dB 0603 (1608 Metric), 6 PC Pad
Win Source Electronics | DigiKey | |
---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | DEA161910LT-5003C1 | 445-15656-6-ND |
Product Name | RF Filters - DEA161910LT-5003C1 | RF Filters |
Filter Technology | Passive Filter |