2.85GHz Center Frequency High Pass RF Filter (Radio Frequency) 4.3GHz Bandwidth 2.3dB 24-VFQFN Exposed Pad
2.85GHz Center Frequency High Pass RF Filter (Radio Frequency) 4.3GHz Bandwidth 2.3dB 24-VFQFN Exposed Pad
2.85GHz Center Frequency High Pass RF Filter (Radio Frequency) 4.3GHz Bandwidth 2.3dB 24-VFQFN Exposed Pad
DigiKey | |
---|---|
Product Category | RF Filters and Microwave Filters |
Product Number | 3157-XHF-721M+CT-ND |
Product Name | RF Filters |
Filter Technology | Passive Filter |
Filter Type | High Pass |
Fc | 2850 MHz |