4.242GHz Center Frequency Low Pass RF Filter (Radio Frequency) 3.516GHz Bandwidth 0.35dB 0402 (1005 Metric), 4 PC Pad
4.242GHz Center Frequency Low Pass RF Filter (Radio Frequency) 3.516GHz Bandwidth 0.35dB 0402 (1005 Metric), 4 PC Pad
DigiKey | |
---|---|
Product Category | RF Filters and Microwave Filters |
Product Number | 1284-1982-2-ND |
Product Name | RF Filters |
Filter Technology | Passive Filter |
Filter Type | Low Pass |
Fc | 4242 MHz |