SMA adapter SM5246 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.
SMA to SMA adapter is constructed with male gender on side 1 and female on side 2. SM5246 SMA male to SMA female coaxial adapter from Fairview is a 45 degree right body style. This 45 degree right SMA connector adapter is a 45 degree angle RF adapter design.
Fairview male SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our 45 degree right SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Fairview Microwave Inc. | |
---|---|
Product Category | RF Adapters |
Product Number | SM5246 |
Product Name | 45 Degree SMA Male (Plug) to SMA Female (Jack) Adapter, Passivated Stainless Steel Body, 1.3 VSWR |
Connector Type | SMA |