Smalley Datasheets for Retaining Rings and Snap Rings
Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore.
Retaining Rings and Snap Rings: Learn more
| Product Name | Notes |
|---|---|
| A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are... | |
| Self-Locking Retaining Rings are ideal for applications that have high rotational requirements. This feature allows the ring to function properly at speeds that exceed the recommended rotational capacity. The self-locking... | |
| Smalley has recently partnered with Beneri, the leading Italian circlip manufacturer since 1958, to bring you even more retaining ring solutions at the same quality you trust. What is a... | |
| Smalley's Hoopster Retaining Rings offer an innovative way to retain mechanical components when space is a problem. Hoopsters have a minimal radial projection and a shallow groove depth. Hoopsters are... | |
| No Gap - 360° retaining surface No protruding ears to interfere with mating components (uniform cross-section) Economically produced in stainless steel because the coiling process produces no scrap No-Tooling-Charges™ on... |
| << Prev | Next >> |