Smalley Retaining Ring

Description
A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are dictated by the application and the severity of the environment. Seals assembly components from contamination Numerous configurations available Produced from metal; not rubber, neoprene, or other non-metallic materials Able to withstand high temperatures and corrosive environments Laminar Seal Rings Available From Stock Standard parts from 5/8" to 50" and 15 mm to 1,300 mm. Custom Seals manufactured with No-Tooling-Charges™ Smalley's Laminar Seal Rings are interchangeable with FEY Rings. Laminar Seal Rings installation information is available on our site. Laminar Configuration QSD Series configuration consists of 2, 2-Turn laminar seal rings (FEY Rings) that cling to a shaft. When an environment has excess contamination or an application requires additional protection, laminar seal rings may be used in combination to form an additional seal. This application doubles-up the QSD ring arrangement by incorporating a second set of rings in a secondary groove. To further the sealing effect, this connector has a third ring installed that creates an additional labyrinth. Application Connector The seal arrangement in this assembly has been custom designed for optimum protection against contamination. Gases build up pressure in a center cavity, protected on both ends from contaminants entering. Assurance has been built into the design so gases are clean as they enter and exit the center cavity. Environment High contamination: small particles and gases.
Request a Quote Datasheet
Description
A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are dictated by the application and the severity of the environment. Seals assembly components from contamination Numerous configurations available Produced from metal; not rubber, neoprene, or other non-metallic materials Able to withstand high temperatures and corrosive environments Laminar Seal Rings Available From Stock Standard parts from 5/8" to 50" and 15 mm to 1,300 mm. Custom Seals manufactured with No-Tooling-Charges™ Smalley's Laminar Seal Rings are interchangeable with FEY Rings. Laminar Seal Rings installation information is available on our site. Laminar Configuration QSD Series configuration consists of 2, 2-Turn laminar seal rings (FEY Rings) that cling to a shaft. When an environment has excess contamination or an application requires additional protection, laminar seal rings may be used in combination to form an additional seal. This application doubles-up the QSD ring arrangement by incorporating a second set of rings in a secondary groove. To further the sealing effect, this connector has a third ring installed that creates an additional labyrinth. Application Connector The seal arrangement in this assembly has been custom designed for optimum protection against contamination. Gases build up pressure in a center cavity, protected on both ends from contaminants entering. Assurance has been built into the design so gases are clean as they enter and exit the center cavity. Environment High contamination: small particles and gases.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retaining Ring -  - Smalley
Lake Zurich, IL, USA
Retaining Ring
Retaining Ring
A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are dictated by the application and the severity of the environment. Seals assembly components from contamination Numerous configurations available Produced from metal; not rubber, neoprene, or other non-metallic materials Able to withstand high temperatures and corrosive environments Laminar Seal Rings Available From Stock Standard parts from 5/8" to 50" and 15 mm to 1,300 mm. Custom Seals manufactured with No-Tooling-Charges™ Smalley's Laminar Seal Rings are interchangeable with FEY Rings. Laminar Seal Rings installation information is available on our site. Laminar Configuration QSD Series configuration consists of 2, 2-Turn laminar seal rings (FEY Rings) that cling to a shaft. When an environment has excess contamination or an application requires additional protection, laminar seal rings may be used in combination to form an additional seal. This application doubles-up the QSD ring arrangement by incorporating a second set of rings in a secondary groove. To further the sealing effect, this connector has a third ring installed that creates an additional labyrinth. Application Connector The seal arrangement in this assembly has been custom designed for optimum protection against contamination. Gases build up pressure in a center cavity, protected on both ends from contaminants entering. Assurance has been built into the design so gases are clean as they enter and exit the center cavity. Environment High contamination: small particles and gases.

A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are dictated by the application and the severity of the environment.

  • Seals assembly components from contamination
  • Numerous configurations available
  • Produced from metal; not rubber, neoprene, or other non-metallic materials
  • Able to withstand high temperatures and corrosive environments

Laminar Seal Rings Available From Stock

Standard parts from 5/8" to 50" and 15 mm to 1,300 mm. Custom Seals manufactured with No-Tooling-Charges™ Smalley's Laminar Seal Rings are interchangeable with FEY Rings. Laminar Seal Rings installation information is available on our site.

Laminar Configuration

QSD Series configuration consists of 2, 2-Turn laminar seal rings (FEY Rings) that cling to a shaft. When an environment has excess contamination or an application requires additional protection, laminar seal rings may be used in combination to form an additional seal. This application doubles-up the QSD ring arrangement by incorporating a second set of rings in a secondary groove. To further the sealing effect, this connector has a third ring installed that creates an additional labyrinth.

Application

Connector The seal arrangement in this assembly has been custom designed for optimum protection against contamination. Gases build up pressure in a center cavity, protected on both ends from contaminants entering. Assurance has been built into the design so gases are clean as they enter and exit the center cavity.

Environment
High contamination: small particles and gases.

Supplier's Site Datasheet

Technical Specifications

  Smalley
Product Category Retaining Rings and Snap Rings
Product Name Retaining Ring
Ring Type External
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - ES-120 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - DNS-58 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - EH-47 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - ES-36 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details