ASRaymond Internal Retaining Ring CI 162

Suppliers

Company
Product
Description
Supplier Links
Internal Retaining Ring - CI 162 - ASRaymond
Maumee, OH, United States
Internal Retaining Ring
CI 162
Internal Retaining Ring CI 162
SPEC retaining rings are specially suited for retaining mating component parts. Typical applications include power transmission assemblies, pneumatic and hydraulic cylinders, bearing retainment, shaft retainment, as well as many other uses. Sizes other than those listed are available as a special run. Delivery depends on availability of raw material. Material Spring Steel. Commercial - SAE 1070-1090 Military - MIL-S-46049 No charge for certification of compliance when requested; certificate of chemical analysis available, See Price Book. High carbon rings are not recommended for applications where the temperature exceeds 250 Deg. F. (121 Deg. C). Finish Standard finish is that of the normal wire. Plated finishes furnished on request.

SPEC retaining rings are specially suited for retaining mating component parts. Typical applications include power transmission assemblies, pneumatic and hydraulic cylinders, bearing retainment, shaft retainment, as well as many other uses.

Sizes other than those listed are available as a special run. Delivery depends on availability of raw material.

Material

  • Spring Steel.
    Commercial - SAE 1070-1090
    Military - MIL-S-46049
  • No charge for certification of compliance when requested; certificate of chemical analysis available, See Price Book.
  • High carbon rings are not recommended for applications where the temperature exceeds 250 Deg. F. (121 Deg. C).

Finish

Standard finish is that of the normal wire. Plated finishes furnished on request.

Supplier's Site

Technical Specifications

  ASRaymond
Product Category Retaining Rings and Snap Rings
Product Number CI 162
Product Name Internal Retaining Ring
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Inch
Ring Load 6650 lbs (3016 kg)
Housing Diameter 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retainer - EAYH-L2-220-N - Festo Corporation
Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
 - 523165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Type Internal; External
Ring Style Circlip
Design Units Metric
View Details
External Retaining Rings (metric) - MD0471MQB022 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Load 4192 lbs (1901 kg)
Material Spring Steel
View Details
Spiral Retaining Rings - CLR-200 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 8341 lbs (3783 kg)
View Details