RoHS compliant, custom frequency bands & optimized specifications available
Pulsar Microwave Corporation | |
---|---|
Product Category | RF Mixers |
Product Number | XFL-03-A |
Product Name | High Intercept Point FET Mixer |
Package Type | Surface Mount |
LO Power | +10 dBm |
Intercept Point (IP3) | 26 dBm |
Mixer Type | Triple Balanced |
RF | 640 to 1040 MHz |