The CMD258C4 is a high IP3 I/Q mixer in a leadless surface mount package that can be used as either an image reject mixer or a single sideband upconverter. The CMD258C4 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image rejection. The CMD258C4 is a much smaller alternative to higher cost hybrid image reject mixers and single sideband upconverter assemblies.
EAR99
Released – for new design
Custom MMIC | |
---|---|
Product Category | RF Mixers |
Product Number | CMD258C4 |
Product Name | Fundamental Mixer |
Package Type | Surface Mount |
LO Power | +21 |
Mixer Type | Double Balanced |
LO | 7500 to 13000 MHz |