Skyworks Solutions, Inc. 1.0 to 6.0 GHz SPDT Switch SKY13592-689LF

Description
The SKY13592-689LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13592-689LF maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pins (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is "reflective short" on the isolated port. The SKY13592-689LF has integrated DC blocking capacitors, so no external DC blocking capacitors are required. The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package. Features Broadband frequency range: 1.0 to 6.0 GHz Low insertion loss, 0.45 dB typical @ 2.45 GHz High isolation, 35 dB typical @ 2.45 GHz Excellent linearity performance, IP0.1dB = +30 dBm Integrated DC blocking capacitors Ultra-miniature, MLPD (6-pin, 1 × 1 × 0.5 mm) package (MSL1, 260°C per JEDEC J-STD-020 Applications Smartphones 4G LTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 to 6.0 GHz SPDT Switch - SKY13592-689LF - Skyworks Solutions, Inc.
Irvine, CA, United States
1.0 to 6.0 GHz SPDT Switch
SKY13592-689LF
1.0 to 6.0 GHz SPDT Switch SKY13592-689LF
The SKY13592-689LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13592-689LF maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pins (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is "reflective short" on the isolated port. The SKY13592-689LF has integrated DC blocking capacitors, so no external DC blocking capacitors are required. The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package. Features Broadband frequency range: 1.0 to 6.0 GHz Low insertion loss, 0.45 dB typical @ 2.45 GHz High isolation, 35 dB typical @ 2.45 GHz Excellent linearity performance, IP0.1dB = +30 dBm Integrated DC blocking capacitors Ultra-miniature, MLPD (6-pin, 1 × 1 × 0.5 mm) package (MSL1, 260°C per JEDEC J-STD-020 Applications Smartphones 4G LTE

The SKY13592-689LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13592-689LF maintains low insertion loss and high isolation for all switching paths.
The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pins (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is "reflective short" on the isolated port.
The SKY13592-689LF has integrated DC blocking capacitors, so no external DC blocking capacitors are required.
The switch is manufactured in a compact, 1 × 1 × 0.5 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

Features

    • Broadband frequency range: 1.0 to 6.0 GHz
    • Low insertion loss, 0.45 dB typical @ 2.45 GHz
    • High isolation, 35 dB typical @ 2.45 GHz
    • Excellent linearity performance, IP0.1dB = +30 dBm
    • Integrated DC blocking capacitors
    • Ultra-miniature, MLPD (6-pin, 1 × 1 × 0.5 mm) package (MSL1, 260°C per JEDEC J-STD-020

Applications

  • Smartphones
  • 4G LTE
Supplier's Site Datasheet
RF and Microwave Switch - SKY13592-689LF - Richardson RFPD
Geneva, IL, United States
RF and Microwave Switch
SKY13592-689LF
RF and Microwave Switch SKY13592-689LF
The SKY13592-689LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13592-689LF maintains low insertion loss and high isolation for all switching paths. The SKY13592-689LF has integrated DC blocking capacitors, so no external DC blocking capacitors are required. The switch is manufactured in a compact, 1 x 1 x 0.5 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

The SKY13592-689LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13592-689LF maintains low insertion loss and high isolation for all switching paths.

The SKY13592-689LF has integrated DC blocking capacitors, so no external DC blocking capacitors are required. The switch is manufactured in a compact, 1 x 1 x 0.5 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

Supplier's Site Datasheet
RF Switches - SKY13592-689LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13592-689LF
RF Switches SKY13592-689LF
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-MLPD (1x1)

RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-MLPD (1x1)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13592-689LF SKY13592-689LF SKY13592-689LF
Product Name 1.0 to 6.0 GHz SPDT Switch RF and Microwave Switch RF Switches
Package Type Surface Mount MLPD
Frequency Range 1000 to 6000 MHz 1000 to 6000 MHz 1000 to 6000 MHz
Insertion Loss 0.5500 dB 0.5500 dB 0.4500 dB
Isolation 24 to 35 dB 35 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.6 to 6.0 GHz 4xSPST Shunt MIPI Antenna Tuning Switch in a QFN Package - SKY19256-701LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 600 to 6000 MHz
Type Single Pole Single Throw
View Details
0.1-3.0 GHz GaAs SPDT Switch - SKY13321-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 100 to 3000 MHz
Insertion Loss 0.4000 to 0.6000 dB
View Details
4 suppliers
0.4 to 2.7 GHz LTE Diversity Receive Module with MIPI® RFFE Interface - SKY96504-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 400 to 2700 MHz
View Details