Analog Devices, Inc. GaAs MMIC SPDT Non-Reflective Switch, DC - 12 GHz HMC232ALP4ETR

Description
Product Details The HMC232ALP4E is a broadband high isolation non-reflective GaAs MESFET SPDT switch in a low cost leadless QFN surface mount plastic package. Covering DC to 12 GHz, the switch features >57dB isolation up to 3 GHz and >45 dB isolation up to 12 GHz. Input P1dB compression is +30 dBm typical, while input IP3 is +48 dBm. The switch operates using complementary negative control voltage logic lines of -5/0V and requires no bias supply. Applications Telecom Infrastructure  Microwave Radio & VSAT  Military Radios, Radar & ECM  Test Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
GaAs MMIC SPDT Non-Reflective Switch, DC - 12 GHz
HMC232ALP4ETR
GaAs MMIC SPDT Non-Reflective Switch, DC - 12 GHz HMC232ALP4ETR
Product Details The HMC232ALP4E is a broadband high isolation non-reflective GaAs MESFET SPDT switch in a low cost leadless QFN surface mount plastic package. Covering DC to 12 GHz, the switch features >57dB isolation up to 3 GHz and >45 dB isolation up to 12 GHz. Input P1dB compression is +30 dBm typical, while input IP3 is +48 dBm. The switch operates using complementary negative control voltage logic lines of -5/0V and requires no bias supply. Applications Telecom Infrastructure  Microwave Radio & VSAT  Military Radios, Radar & ECM  Test Instrumentation

Product Details

The HMC232ALP4E is a broadband high isolation non-reflective GaAs MESFET SPDT switch in a low cost leadless QFN surface mount plastic package. Covering DC to 12 GHz, the switch features >57dB isolation up to 3 GHz and >45 dB isolation up to 12 GHz. Input P1dB compression is +30 dBm typical, while input IP3 is +48 dBm. The switch operates using complementary negative control voltage logic lines of -5/0V and requires no bias supply.

Applications

  • Telecom Infrastructure 
  • Microwave Radio & VSAT 
  • Military Radios, Radar & ECM 
  • Test Instrumentation
Supplier's Site Datasheet
RF and Microwave Switch - HMC232ALP4ETR - Richardson RFPD
Geneva, IL, United States
RF and Microwave Switch
HMC232ALP4ETR
RF and Microwave Switch HMC232ALP4ETR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 1127-3581-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1127-3581-2-ND
RF Switches 1127-3581-2-ND
RF Switch IC Radar SPDT 12GHz 50Ohm 24-QFN (4x4)

RF Switch IC Radar SPDT 12GHz 50Ohm 24-QFN (4x4)

Supplier's Site Datasheet
RF Switches - 1127-3581-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1127-3581-6-ND
RF Switches 1127-3581-6-ND
RF Switch IC Radar SPDT 12GHz 50Ohm 24-QFN (4x4)

RF Switch IC Radar SPDT 12GHz 50Ohm 24-QFN (4x4)

Supplier's Site Datasheet
RF Switches - 1127-3581-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1127-3581-1-ND
RF Switches 1127-3581-1-ND
RF Switch IC Radar SPDT 12GHz 50Ohm 24-QFN (4x4)

RF Switch IC Radar SPDT 12GHz 50Ohm 24-QFN (4x4)

Supplier's Site Datasheet
RF Switches - HMC232ALP4ETR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
HMC232ALP4ETR
RF Switches HMC232ALP4ETR
RF Switch IC Radar SPDT 12 GHz 50Ohm 24-QFN (4x4)

RF Switch IC Radar SPDT 12 GHz 50Ohm 24-QFN (4x4)

Supplier's Site Datasheet
Frequency Min Analog Devices - 50AK1611 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Min Analog Devices
50AK1611
Frequency Min Analog Devices 50AK1611
Frequency Min:100MHz; Frequency Max:12GHz; RF IC Case Style:LFCSP-EP; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Frequency Min:100MHz; Frequency Max:12GHz; RF IC Case Style:LFCSP-EP; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc. Richardson RFPD DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number HMC232ALP4ETR HMC232ALP4ETR 1127-3581-2-ND HMC232ALP4ETR 50AK1611
Product Name GaAs MMIC SPDT Non-Reflective Switch, DC - 12 GHz RF and Microwave Switch RF Switches RF Switches Frequency Min Analog Devices
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 12000 MHz 0.0 to 12000 MHz 0.0 to 12000 MHz 0.0 to 12000 MHz 100 to 12000 MHz
Insertion Loss 1.5 dB 2 dB 1.5 dB 1.5 dB
Isolation 60 dB 47 dB 50 dB 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave, Inc.
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Blocking RF Matrix Switch - 50MS-291 - JFW Industries, Inc.
Specs
Package Type Connectorized
Operating Temperature 0.0 to 70 C (32 to 158 F)
Frequency Range 700 to 3000 MHz
View Details
SP5T Switch For LTE Applications - QPC8018Q - Qorvo
Specs
Package Type 13 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3300 dB
View Details
0.7 to 2.7 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package - SKY13489-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 700 to 2700 MHz
Insertion Loss 0.2500 dB
View Details
4 suppliers