Analog Devices, Inc. Dual SPDT Switch, DC - 2.5 GHz HMC199AMS8ETR

Description
Product Details The HMC199AMS8 & HMC199AMS8E are low-cost general purpose dual SPDT GaAs “bypass” switches in 8-lead MSOP packages covering DC to 2.5 GHz. These four-RF-port components integrate two SPDT switches and a through line onto a single IC. The designs provide low insertion loss of less than 0.5 dB while switching passive or active external circuit components in and out of the signal path. Port to port isolations are typically 25 to 30 dB. On-chip circuitry enables positive voltage control operation at very low DC currents with control inputs compatible with CMOS and most TTL logic families. Applications include LNA or filter bypass switching and single bit attenuator switching. The HMC199AMS8E is a RoHScompliant product. Applications Cellular  ISM Basestations  PCS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
Dual SPDT Switch, DC - 2.5 GHz
HMC199AMS8ETR
Dual SPDT Switch, DC - 2.5 GHz HMC199AMS8ETR
Product Details The HMC199AMS8 & HMC199AMS8E are low-cost general purpose dual SPDT GaAs “bypass” switches in 8-lead MSOP packages covering DC to 2.5 GHz. These four-RF-port components integrate two SPDT switches and a through line onto a single IC. The designs provide low insertion loss of less than 0.5 dB while switching passive or active external circuit components in and out of the signal path. Port to port isolations are typically 25 to 30 dB. On-chip circuitry enables positive voltage control operation at very low DC currents with control inputs compatible with CMOS and most TTL logic families. Applications include LNA or filter bypass switching and single bit attenuator switching. The HMC199AMS8E is a RoHScompliant product. Applications Cellular  ISM Basestations  PCS

Product Details

The HMC199AMS8 & HMC199AMS8E are low-cost general purpose dual SPDT GaAs “bypass” switches in 8-lead MSOP packages covering DC to 2.5 GHz. These four-RF-port components integrate two SPDT switches and a through line onto a single IC. The designs provide low insertion loss of less than 0.5 dB while switching passive or active external circuit components in and out of the signal path. Port to port isolations are typically 25 to 30 dB. On-chip circuitry enables positive voltage control operation at very low DC currents with control inputs compatible with CMOS and most TTL logic families. Applications include LNA or filter bypass switching and single bit attenuator switching. The HMC199AMS8E is a RoHScompliant product.

Applications

  • Cellular 
  • ISM Basestations 
  • PCS
Supplier's Site Datasheet
RF Switches - HMC199AMS8ETR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
HMC199AMS8ETR
RF Switches HMC199AMS8ETR
RF Switch IC ISM SPDT 2.5 GHz 50Ohm 8-MSOP

RF Switch IC ISM SPDT 2.5 GHz 50Ohm 8-MSOP

Supplier's Site Datasheet
RF and Microwave Switch - HMC199AMS8ETR - Richardson RFPD
Geneva, IL, United States
RF and Microwave Switch
HMC199AMS8ETR
RF and Microwave Switch HMC199AMS8ETR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 1127-3084-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1127-3084-2-ND
RF Switches 1127-3084-2-ND
RF Switch IC ISM SPDT 2.5GHz 50Ohm 8-MSOP

RF Switch IC ISM SPDT 2.5GHz 50Ohm 8-MSOP

Supplier's Site Datasheet
RF Switches - 1127-3084-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1127-3084-6-ND
RF Switches 1127-3084-6-ND
RF Switch IC ISM SPDT 2.5GHz 50Ohm 8-MSOP

RF Switch IC ISM SPDT 2.5GHz 50Ohm 8-MSOP

Supplier's Site Datasheet
RF Switches - 1127-3084-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1127-3084-1-ND
RF Switches 1127-3084-1-ND
RF Switch IC ISM SPDT 2.5GHz 50Ohm 8-MSOP

RF Switch IC ISM SPDT 2.5GHz 50Ohm 8-MSOP

Supplier's Site Datasheet
Frequency Min Analog Devices - 51AK5944 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Min Analog Devices
51AK5944
Frequency Min Analog Devices 51AK5944
Frequency Min:0Hz; Frequency Max:2.5GHz; RF IC Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Frequency Min:0Hz; Frequency Max:2.5GHz; RF IC Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc. Quarktwin Technology Ltd. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number HMC199AMS8ETR HMC199AMS8ETR HMC199AMS8ETR 1127-3084-2-ND 51AK5944
Product Name Dual SPDT Switch, DC - 2.5 GHz RF Switches RF and Microwave Switch RF Switches Frequency Min Analog Devices
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz 0.0 to 2500 MHz 0.0 to 2500 MHz 0.0 to 2500 MHz
Insertion Loss 0.4000 dB 0.6000 dB 0.4000 dB 0.6000 dB
Isolation 25 dB 25 dB 22 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

64 Gbps High-Speed Differential Switch - MM5620 - Menlo Microsystems, Inc.
Specs
Package Type 8.2 x 8.2 mm LGA
Control Interface Controlled through SPI or GPIO interfaces
Frequency Range 20000 MHz
View Details
EVB-MSW2-1001E, 0.1 - 40 GHz Surface Mount SPDT Switch - EVB-MSW2-1001E - Marki Microwave, Inc.
Specs
Frequency Range 100 to 40000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.4 to 5.9 GHz DPDT Low Insertion Loss/High Isolation Switch - SKY13698-694LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 400 to 5900 MHz
Insertion Loss 0.4000 dB
View Details
3 suppliers